Micron Technology, Inc. Memory MT40A256M16GE-075E:B

Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33GHz 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33GHz 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A256M16GE-075E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33GHz 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A256M16GE-075E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A256M16GE-075E:B
Memory IC and Storage Component 774-MT40A256M16GE-075E:B
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-07 5E:B can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT40A256M16GE-075E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A256M16GE-075E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT40A256M16GE-075E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A256M16GE-075E:B
Memory - SDRAM - MT40A256M16GE-075E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33 GHz 96-FBGA (9x14) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A256 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.33 GHz 96-FBGA (9x14)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A256
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (9x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1020
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT40A256M16GE-075E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-075E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-075E:B
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-075E:B
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A256M16GE-075E:B-ND 774-MT40A256M16GE-075E:B MT40A256M16GE-075E:B MT40A256M16GE-075E:B MT40A256M16GE-075E:B MT40A256M16GE-075E:B
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT40A256M16GE-075E:B Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-FBGA (9x14) BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - 16-3417-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers