Micron Technology, Inc. Memory MT40A256M16GE-062E IT:B TR

Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 96-FBGA (9x14)
Request a Quote
Description
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 96-FBGA (9x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT40A256M16GE-062E IT:B TR is a 4Gb DDR4 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.2V and features a data rate of 3200 MT/s with a CAS latency of 22. The device is housed in a 96-ball FBGA package measuring 9mm x 14mm. It supports various advanced features including on-die termination, programmable data strobe preambles, and multiple refresh modes such as low-power auto self-refresh and temperature-controlled refresh. The memory chip is designed for commercial and industrial temperature ranges, making it suitable for a variety of applications. Its architecture includes 16 internal banks and supports fine granularity refresh, ensuring efficient operation in demanding environments.

Datasheet Summary
Powered by GS/AI

The MT40A256M16GE-062E IT:B TR is a 4Gb DDR4 SDRAM memory chip from Quarktwin Technology Ltd. It operates at a voltage of 1.2V and features a data rate of 3200 MT/s with a CAS latency of 22. The device is housed in a 96-ball FBGA package measuring 9mm x 14mm. It supports various advanced features including on-die termination, programmable data strobe preambles, and multiple refresh modes such as low-power auto self-refresh and temperature-controlled refresh. The memory chip is designed for commercial and industrial temperature ranges, making it suitable for a variety of applications. Its architecture includes 16 internal banks and supports fine granularity refresh, ensuring efficient operation in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A256M16GE-062EIT:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.6GHz 96-FBGA (9x14)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 96-FBGA (9x14)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A256M16GE-062E IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A256M16GE-062E IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A256M16GE-062E IT:B TR
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A256M16GE-062EIT:BTR-ND MT40A256M16GE-062E IT:B TR MT40A256M16GE-062E IT:B TR MT40A256M16GE-062E IT:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers