Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A1G8WE-083E IT:B TR

Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E IT:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E IT:B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A1G8WE-083E IT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A1G8WE-083E IT:B TR
1.2GHZ Memory IC and Storage Component 774-MT40A1G8WE-083E IT:B TR
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E IT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E IT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E IT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 1.14V ~ 1.26V Package / Case: 78-TFBGA Supplier Device Package: 78-FBGA (8x12) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT40A1 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (1G x 8)
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 78-TFBGA
Supplier Device Package: 78-FBGA (8x12)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2 GHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT40A1
Product Status: Obsolete

Buy Now Datasheet
Memory - 557-1685-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8WE-083E IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8WE-083E IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G8WE-083E IT:B TR
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G8WE-083E IT:B TR 557-1685-2-ND MT40A1G8WE-083E IT:B TR MT40A1G8WE-083E IT:B TR MT40A1G8WE-083E IT:B TR
Product Name 1.2GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tape & Reel (TR) 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details