Micron Technology, Inc. Memory - MT40A1G8WE-083E:B MT40A1G8WE-083E:B

Description
Manufacturer: Micron Technology Inc. Family Name: MT40A1G8 Alternative Parts (Cross-Reference): MT40A1G8SA-075:E; MT40A1G8WE-083E IT:B; Introduction Date: October 11, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Family Name: MT40A1G8 Alternative Parts (Cross-Reference): MT40A1G8SA-075:E; MT40A1G8WE-083E IT:B; Introduction Date: October 11, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G8WE-083E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT40A1G8WE-083E:B
Memory - MT40A1G8WE-083E:B
Manufacturer: Micron Technology Inc. Family Name: MT40A1G8 Alternative Parts (Cross-Reference): MT40A1G8SA-075:E; MT40A1G8WE-083E IT:B; Introduction Date: October 11, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Family Name: MT40A1G8
Alternative Parts (Cross-Reference): MT40A1G8SA-075:E; MT40A1G8WE-083E IT:B;
Introduction Date: October 11, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
1.2V Memory IC and Storage Component - 2020-MT40A1G8WE-083E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Memory IC and Storage Component
2020-MT40A1G8WE-083E:B
1.2V Memory IC and Storage Component 2020-MT40A1G8WE-083E:B
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA Product overview: MT40A1G8WE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT40A1G8WE-083E :B can be used for catalog matching and distributor lookup.

DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA Product overview: MT40A1G8WE-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MT40A1G8WE-083E:B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 2020-MT40A1G8WE-083E:B
Product Name Memory - MT40A1G8WE-083E:B 1.2V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 540746-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA20SOI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details