Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A1G8WE-083E:B TR

Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E: B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E: B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A1G8WE-083E:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A1G8WE-083E:B TR
1.2GHZ Memory IC and Storage Component 774-MT40A1G8WE-083E:B TR
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E: B TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G8WE-083E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8WE-083E:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT40A1G8WE-083E:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G8WE-083E:B TR
Memory - SDRAM - MT40A1G8WE-083E:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR4 Operating Supply Voltage: 1.14 V ~ 1.26 V Memory Type: Volatile Memory Size: 8Gb (1G x 8) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1.2GHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x12) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR4
Operating Supply Voltage: 1.14 V ~ 1.26 V
Memory Type: Volatile
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1.2GHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x12)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1727-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.2GHz 78-FBGA (8x12)

Buy Now Datasheet
Memory - MT40A1G8WE-083E:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 78-FBGA (8x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8WE-083E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8WE-083E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G8WE-083E:B TR
IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

IC DRAM 8GBIT PAR 1.2GHZ 78FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G8WE-083E:B TR 557-1727-2-ND MT40A1G8WE-083E:B TR MT40A1G8WE-083E:B TR MT40A1G8WE-083E:B TR
Product Name 1.2GHZ Memory IC and Storage Component Memory - SDRAM - MT40A1G8WE-083E:B TR Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tape & Reel (TR) 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details