Micron Technology, Inc. Memory MT40A1G8SA-075:H

Description
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G8SA-075:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A1G8SA-075:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G8SA-075:H
Memory IC and Storage Component 774-MT40A1G8SA-075:H
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-075:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-075:H can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-075:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-075:H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT40A1G8SA-075:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G8SA-075:H
Memory - SDRAM - MT40A1G8SA-075:H
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33 GHz 78-FBGA (7.5x11) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (7.5x11) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33 GHz 78-FBGA (7.5x11)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (7.5x11)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Memory - MT40A1G8SA-075:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8SA-075:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8SA-075:H
Integrated Circuits (ICs) - Memory - Memory MT40A1G8SA-075:H
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G8SA-075:H-ND 774-MT40A1G8SA-075:H MT40A1G8SA-075:H MT40A1G8SA-075:H MT40A1G8SA-075:H
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT40A1G8SA-075:H Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060274 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S185ALM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details