Micron Technology, Inc. Memory - SDRAM - MT40A1G8SA-075:E MT40A1G8SA-075:E

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (1G x 8) Supplier Device Package: 78-FBGA (7.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.33GHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (1G x 8) Supplier Device Package: 78-FBGA (7.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.33GHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT40A1G8SA-075:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G8SA-075:E
Memory - SDRAM - MT40A1G8SA-075:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (1G x 8) Supplier Device Package: 78-FBGA (7.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.33GHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (1G x 8)
Supplier Device Package: 78-FBGA (7.5x11)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.33GHz
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Memory IC and Storage Component - 774-MT40A1G8SA-075:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G8SA-075:E
Memory IC and Storage Component 774-MT40A1G8SA-075:E
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-075:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-075:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-075:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A1G8SA-075:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G8SA-075:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G8SA-075:E
Integrated Circuits (ICs) - Memory - Memory MT40A1G8SA-075:E
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT40A1G8SA-075:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.33 GHz 78-FBGA (7.5x11)

Buy Now Datasheet
Dram, Ddr4, 8Gbit, 0 To 95Deg C Rohs Compliant Micron - 91AH7946 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr4, 8Gbit, 0 To 95Deg C Rohs Compliant Micron
91AH7946
Dram, Ddr4, 8Gbit, 0 To 95Deg C Rohs Compliant Micron 91AH7946
DRAM, DDR4, 8GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR4, 8GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH7959 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH7959
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH7959
DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps; Product Range:-RoHS Compliant: Yes

DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G8SA-075:E MT40A1G8SA-075:E-ND MT40A1G8SA-075:E MT40A1G8SA-075:E MT40A1G8SA-075:E 91AH7946 80AH7959 MT40A1G8SA-075:E
Product Name Memory - SDRAM - MT40A1G8SA-075:E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, Ddr4, 8Gbit, 0 To 95Deg C Rohs Compliant Micron Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 0degC ~ 95degC (TC) 1.14V ~ 1.26V 1.14V ~ 1.26V
Package Type BGA; Tray 78-TFBGA BGA BGA; 78-TFBGA FBGA 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB18L256160BC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details