Micron Technology, Inc. Memory IC and Storage Component MT40A1G8SA-062E:R

Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E: R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E: R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A1G8SA-062E:R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G8SA-062E:R
Memory IC and Storage Component 774-MT40A1G8SA-062E:R
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E: R can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E:R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E:R can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT40A1G8SA-062E:R -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A1G8SA-062E:R
Memory - DDR - MT40A1G8SA-062E:R
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT40A1G8SA-062E:R-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT40A1G8SA-062E:R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G8SA-062E:R
Integrated Circuits (ICs) - Memory MT40A1G8SA-062E:R
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron - 23AJ1296 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron
23AJ1296
Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron 23AJ1296
DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

DRAM, 1G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 1G X 8Bit, 0 To 95Deg C Micron - 82AJ0640 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 8Bit, 0 To 95Deg C Micron
82AJ0640
Dram, 1G X 8Bit, 0 To 95Deg C Micron 82AJ0640
DRAM, 1G X 8BIT, 0 TO 95DEG C

DRAM, 1G X 8BIT, 0 TO 95DEG C

Supplier's Site
Memory - MT40A1G8SA-062E:R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
MOD DRAM 8GBIT PARALLEL 78FBGA

MOD DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G8SA-062E:R 557-MT40A1G8SA-062E:R-ND MT40A1G8SA-062E:R MT40A1G8SA-062E:R 23AJ1296 82AJ0640 MT40A1G8SA-062E:R MT40A1G8SA-062E:R
Product Name Memory IC and Storage Component Memory - DDR - MT40A1G8SA-062E:R Memory Integrated Circuits (ICs) - Memory Memory Dram, 1G X 8Bit, 0 To 95Deg C; Dram Type Micron Dram, 1G X 8Bit, 0 To 95Deg C Micron Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 19 ns 19 ns 19 ns 0.6250 ns 19 ns 19 ns
Cycle Time 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 448-S27KS0642GABHA020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers