Micron Technology, Inc. Connectors,Interconnects MT40A1G8SA-062E IT:R

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory Interface: SPI

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Size: 128KB
Memory Organization: 256 x 8 x 2
Memory Interface: SPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details