Micron Technology, Inc. DRAM MT40A1G8SA-062E AAT:E

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT40A1G8SA-062E AAT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G8SA-062E AAT:E
Memory IC and Storage Component 774-MT40A1G8SA-062E AAT:E
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E AAT:E can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT40A1G8SA-062E AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G8SA-062E AAT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A1G8SA-062EAAT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)

Buy Now
Integrated Circuits (ICs) - Memory - MT40A1G8SA-062E AAT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G8SA-062E AAT:E
Integrated Circuits (ICs) - Memory MT40A1G8SA-062E AAT:E
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 1G X 8Bit, -40 To 105Deg C; Dram Type Micron - 80AH7952 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 8Bit, -40 To 105Deg C; Dram Type Micron
80AH7952
Dram, 1G X 8Bit, -40 To 105Deg C; Dram Type Micron 80AH7952
DRAM, 1G X 8BIT, -40 TO 105DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 1G X 8BIT, -40 TO 105DEG C; DRAM Type:DDR4; DRAM Density:8Gbit; DRAM Memory Configuration:1G x 8bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G8SA-062E AAT:E MT40A1G8SA-062EAAT:E-ND MT40A1G8SA-062E AAT:E MT40A1G8SA-062E AAT:E MT40A1G8SA-062E AAT:E MT40A1G8SA-062E AAT:E 80AH7952
Product Name DRAM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Memory Dram, 1G X 8Bit, -40 To 105Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns 0.6250 ns
Cycle Time 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details