SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6GHz 19ns 78-FBGA (7.5x11)
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
IC DRAM 8GBIT PARALLEL 78FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A1G8SA-062EAAT:ETR-ND | MT40A1G8SA-062E AAT:E TR | MT40A1G8SA-062E AAT:E TR | MT40A1G8SA-062E AAT:E TR | MT40A1G8SA-062E AAT:E TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR4; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-TFBGA | BGA; 78-TFBGA | 78-TFBGA | BGA | |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V |