Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 1.2 V
Access Time: 18 ns
Density: 8 Gb
Categories: Custom Parts
Case / Package: FBGA
Max Frequency: 1.33333 GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 95 °C
Address Bus Width: 16 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Custom Parts - Custom Parts (J - M) - MT40A1G8PM-075E:A |