Micron Technology, Inc. Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron MT40A1G4SA-075:F

Description
DRAM, 1G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:1G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes
Datasheet
Description
DRAM, 1G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:1G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron - 80AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron
80AH7951
Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron 80AH7951
DRAM, 1G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:1G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

DRAM, 1G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:1G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7951
Product Name Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232406MYA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Memory - Controllers - P82C08-8 - 888467-P82C08-8 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers