DRAM, 1G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:4Gbit; DRAM Memory Configuration:1G x 4bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
IC DRAM 4GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7950 | MT40A1G4SA-062E:F | MT40A1G4SA-062E:F | MT40A1G4SA-062E:F |
| Product Name | Dram, 1G X 4Bit, 0 To 95Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.6250 ns | 19 ns | 19 ns | |
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits |
| Package Type | FBGA | 19 ns | BGA; 78-TFBGA |