IC DRAM 4GBIT PARALLEL 78FBGA
IC DRAM 4GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 19 ns 78-FBGA (9x10.5)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT40A1G4RH-083E:B TR | MT40A1G4RH-083E:B TR | MT40A1G4RH-083E:B TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1200 MHz | ||
| Access Time | 19 ns | 19 ns | 19 ns |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |