Micron Technology, Inc. Memory MT40A1G4RH-075E:B TR

Description
SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33GHz 78-FBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33GHz 78-FBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1725-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.33GHz 78-FBGA (9x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G4RH-075E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G4RH-075E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G4RH-075E:B TR
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT40A1G4RH-075E:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 78-FBGA (9x10.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 78-FBGA (9x10.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1725-2-ND MT40A1G4RH-075E:B TR MT40A1G4RH-075E:B TR MT40A1G4RH-075E:B TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details