Micron Technology, Inc. Memory - DDR - MT40A1G4HX-083E:A MT40A1G4HX-083E:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A1G4HX-083E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A1G4HX-083E:A
Memory - DDR - MT40A1G4HX-083E:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT40A1G4HX-083E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.2GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gb (1G x 4) Parallel 1.2GHz 78-FBGA (9x11.5)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A1G4HX-083E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A1G4HX-083E:A
1.2GHZ Memory IC and Storage Component 774-MT40A1G4HX-083E:A
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G4HX-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4HX-083E: A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA Product overview: MT40A1G4HX-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G4HX-083E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT40A1G4HX-083E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x11.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 78-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G4HX-083E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G4HX-083E:A
Integrated Circuits (ICs) - Memory - Memory MT40A1G4HX-083E:A
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

IC DRAM 4GBIT PAR 1.2GHZ 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G4HX-083E:A-ND 774-MT40A1G4HX-083E:A MT40A1G4HX-083E:A MT40A1G4HX-083E:A MT40A1G4HX-083E:A
Product Name Memory - DDR - MT40A1G4HX-083E:A Memory 1.2GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details