Micron Technology, Inc. 1.2GHZ Memory IC and Storage Component MT40A1G16WBU-083E:B

Description
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16WBU-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16WBU-083 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16WBU-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16WBU-083 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Memory IC and Storage Component - 774-MT40A1G16WBU-083E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A1G16WBU-083E:B
1.2GHZ Memory IC and Storage Component 774-MT40A1G16WBU-083E:B
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16WBU-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16WBU-083 E:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16WBU-083E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16WBU-083E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A1G16WBU-083E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)

Buy Now Datasheet
Memory - SDRAM - MT40A1G16WBU-083E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G16WBU-083E:B
Memory - SDRAM - MT40A1G16WBU-083E:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 16Gb (1G x 16) Part Status: Obsolete (End Of Life) Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2GHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,368 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 16Gb (1G x 16)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2GHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,368
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Memory - MT40A1G16WBU-083E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (8x14)

Buy Now
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT40A1G16WBU-083E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G16WBU-083E:B
Integrated Circuits (ICs) - Memory - Memory MT40A1G16WBU-083E:B
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G16WBU-083E:B MT40A1G16WBU-083E:B-ND MT40A1G16WBU-083E:B MT40A1G16WBU-083E:B MT40A1G16WBU-083E:B MT40A1G16WBU-083E:B
Product Name 1.2GHZ Memory IC and Storage Component Memory Memory - SDRAM - MT40A1G16WBU-083E:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 96-TFBGA BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers