Micron Technology, Inc. Memory MT40A1G16WBU-083E:B TR

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1681-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (8x14)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (8x14)

Buy Now
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G16WBU-083E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G16WBU-083E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G16WBU-083E:B TR
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1681-2-ND MT40A1G16WBU-083E:B TR MT40A1G16WBU-083E:B TR MT40A1G16WBU-083E:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details