Micron Technology, Inc. Memory MT40A1G16WBU-075E:B TR

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G16WBU-075E:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 96-FBGA (8x14)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 96-FBGA (8x14)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 96-FBGA (8x14)

Buy Now
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G16WBU-075E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G16WBU-075E:B TR
Integrated Circuits (ICs) - Memory - Memory MT40A1G16WBU-075E:B TR
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G16WBU-075E:BTR-ND MT40A1G16WBU-075E:B TR MT40A1G16WBU-075E:B TR MT40A1G16WBU-075E:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - 27S181PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers