Micron Technology, Inc. Memory IC and Storage Component MT40A1G16RC-062E IT:B

Description
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16RC-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16RC-062E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16RC-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16RC-062E IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A1G16RC-062E IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G16RC-062E IT:B
Memory IC and Storage Component 774-MT40A1G16RC-062E IT:B
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16RC-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16RC-062E IT:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16RC-062E IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16RC-062E IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT40A1G16RC-062EIT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (10x13)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (10x13)

Buy Now Datasheet
Memory - SDRAM - MT40A1G16RC-062E IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G16RC-062E IT:B
Memory - SDRAM - MT40A1G16RC-062E IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6 GHz 19 ns 96-FBGA (10x13) Package: 96-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT40A1 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (10x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6 GHz 19 ns 96-FBGA (10x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (10x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (10x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (10x13)

Buy Now
Integrated Circuits (ICs) - Memory - MT40A1G16RC-062E IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16RC-062E IT:B
Integrated Circuits (ICs) - Memory MT40A1G16RC-062E IT:B
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
Dram, Ddr3, 16Gbit, -40 To 95Deg C Rohs Compliant Micron - 91AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3, 16Gbit, -40 To 95Deg C Rohs Compliant Micron
91AH7945
Dram, Ddr3, 16Gbit, -40 To 95Deg C Rohs Compliant Micron 91AH7945
DRAM, DDR3, 16GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR3, 16GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH7948 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH7948
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH7948
DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G16RC-062E IT:B MT40A1G16RC-062EIT:B-ND MT40A1G16RC-062E IT:B MT40A1G16RC-062E IT:B MT40A1G16RC-062E IT:B 91AH7945 80AH7948 MT40A1G16RC-062E IT:B
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT40A1G16RC-062E IT:B Memory Memory Integrated Circuits (ICs) - Memory Dram, Ddr3, 16Gbit, -40 To 95Deg C Rohs Compliant Micron Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 19 ns 19 ns 19 ns 19 ns 0.6250 ns 19 ns
Cycle Time 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tray 96-TFBGA BGA; 96-FBGA (10x13) 96-TFBGA BGA; 96-TFBGA BGA TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers