Micron Technology, Inc. Memory MT40A1G16KNR-075 IT:E

Description
IC DRAM 16GBIT PAR 96FBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT PAR 96FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A1G16KNR-075IT:E-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PAR 96FBGA

IC DRAM 16GBIT PAR 96FBGA

Buy Now Datasheet
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH7946 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH7946
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH7946
DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.333GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:750ps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 557-MT40A1G16KNR-075IT:E-ND 80AH7946
Product Name Memory Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA FBGA
Supply Voltage 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details