Micron Technology, Inc. Memory MT40A1G16KNR-075:E TR

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 19ns 78-FBGA (8x12)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 19ns 78-FBGA (8x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G16KNR-075:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 19ns 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.33GHz 19ns 78-FBGA (8x12)

Buy Now Datasheet
Memory - SDRAM - MT40A1G16KNR-075:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G16KNR-075:E TR
Memory - SDRAM - MT40A1G16KNR-075:E TR
Manufacturer: Micron Technology Inc. Features: Memory IC 1.33 GHz 19 ns Package: Reel - TR Family Name: MT40A1 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Features: Memory IC 1.33 GHz 19 ns
Package: Reel - TR
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-MT40A1G16KNR-075:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G16KNR-075:E TR
Memory IC and Storage Component 774-MT40A1G16KNR-075:E TR
IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A1G16KNR-075:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KNR-075 :E TR can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 78FBGA Product overview: MT40A1G16KNR-075:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KNR-075:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 19 ns 78-FBGA (8x12)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.33 GHz 19 ns 78-FBGA (8x12)

Buy Now
Integrated Circuits (ICs) - Memory - MT40A1G16KNR-075:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16KNR-075:E TR
Integrated Circuits (ICs) - Memory MT40A1G16KNR-075:E TR
IC DRAM 16GBIT PAR 96FBGA

IC DRAM 16GBIT PAR 96FBGA

Supplier's Site
IC DRAM 16GBIT PAR 96FBGA

IC DRAM 16GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G16KNR-075:ETR-ND 774-MT40A1G16KNR-075:E TR MT40A1G16KNR-075:E TR MT40A1G16KNR-075:E TR MT40A1G16KNR-075:E TR
Product Name Memory Memory - SDRAM - MT40A1G16KNR-075:E TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 78-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details