IC DRAM 16GBIT POD 96FBGA
DDR4 16G 1GX16 FBGA Product overview: MT40A1G16KH-062E AUT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KH-062E
Series: *
Categories: Memory
DDR416G1GX16FBGA, TRAY ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT40A1G16KH-062EAUT:E-ND | 774-MT40A1G16KH-062E AUT:E | MT40A1G16KH-062E AUT:E | 80AH7944 | |
| Product Name | Memory | Memory IC and Storage Component | Memory - DDR - MT40A1G16KH-062E AUT:E | Memory | Ddr416G1Gx16Fbga, Tray Rohs Compliant Micron |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR4 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 96-TFBGA | BGA; Box | 96-TFBGA | ||
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V |