Series: *
Categories: Memory
DDR4 16G 1GX16 FBGA Product overview: MT40A1G16KH-062E AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KH-062E
IC DRAM 16GBIT POD 96FBGA
DRAM, 1G X 16BIT, -40 TO 105DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT40A1G16KH-062E AAT:E | 557-MT40A1G16KH-062EAAT:E-ND | 80AH7942 | MT40A1G16KH-062E AAT:E | |
| Product Name | Memory - DDR - MT40A1G16KH-062E AAT:E | Memory IC and Storage Component | Memory | Dram, 1G X 16Bit, -40 To 105Deg C; Dram Type Micron | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - DDR4 | |
| Access Time | 19 ns | 0.6250 ns | 19 ns | ||
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | BGA; Box | 96-TFBGA | FBGA | 96-TFBGA |