Micron Technology, Inc. Memory - DDR - MT40A1G16KD-062E IT:E MT40A1G16KD-062E IT:E

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT40A1G16KD-062E IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A1G16KD-062E IT:E
Memory - DDR - MT40A1G16KD-062E IT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT40A1G16KD-062EIT:E-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

Buy Now Datasheet
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron - 83AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron
83AH2716
Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron 83AH2716
DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 1G X 16Bit, -40 To 95Deg C Rohs Compliant Micron - 32AJ7525 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, -40 To 95Deg C Rohs Compliant Micron
32AJ7525
Dram, 1G X 16Bit, -40 To 95Deg C Rohs Compliant Micron 32AJ7525
DRAM, 1G X 16BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 1G X 16BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - MT40A1G16KD-062E IT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16KD-062E IT:E
Integrated Circuits (ICs) - Memory MT40A1G16KD-062E IT:E
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A1G16KD-062EIT:E-ND MT40A1G16KD-062E IT:E MT40A1G16KD-062E IT:E 83AH2716 32AJ7525 MT40A1G16KD-062E IT:E
Product Name Memory - DDR - MT40A1G16KD-062E IT:E Memory Memory Memory Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron Dram, 1G X 16Bit, -40 To 95Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip SDRAM - DDR4; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA 96-TFBGA TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS43DR32160C-3DBL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 0.4500 ns
Density 512000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 580970-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details