Micron Technology, Inc. Memory IC and Storage Component MT40A1G16KD-062E:E

Description
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16KD-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KD-062E :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16KD-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KD-062E :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT40A1G16KD-062E:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G16KD-062E:E
Memory IC and Storage Component 774-MT40A1G16KD-062E:E
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16KD-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KD-062E :E can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16KD-062E:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16KD-062E:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT40A1G16KD-062E:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)

Buy Now Datasheet
Memory - DDR - MT40A1G16KD-062E:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT40A1G16KD-062E:E
Memory - DDR - MT40A1G16KD-062E:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT40A1G16KD-062E:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G16KD-062E:E
Integrated Circuits (ICs) - Memory - Memory MT40A1G16KD-062E:E
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron - 83AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron
83AH2717
Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron 83AH2717
DRAM, 1G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

DRAM, 1G X 16BIT, 0 TO 95DEG C; DRAM Type:DDR4; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:1.6GHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.2V; Access Time:625ps RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 1G X 16Bit, 0 To 95Deg C Rohs Compliant Micron - 32AJ7526 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 16Bit, 0 To 95Deg C Rohs Compliant Micron
32AJ7526
Dram, 1G X 16Bit, 0 To 95Deg C Rohs Compliant Micron 32AJ7526
DRAM, 1G X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 1G X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - MT40A1G16KD-062E:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

Buy Now
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT40A1G16KD-062E:E 557-MT40A1G16KD-062E:E-ND MT40A1G16KD-062E:E MT40A1G16KD-062E:E 83AH2717 32AJ7526 MT40A1G16KD-062E:E MT40A1G16KD-062E:E
Product Name Memory IC and Storage Component Memory Memory - DDR - MT40A1G16KD-062E:E Integrated Circuits (ICs) - Memory - Memory Memory Dram, 1G X 16Bit, 0 To 95Deg C; Dram Type Micron Dram, 1G X 16Bit, 0 To 95Deg C Rohs Compliant Micron Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Flash; SDRAM - DDR4
Access Time 19 ns 19 ns 0.6250 ns 19 ns 19 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 27S21AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
 - S25FL064LABBHI033 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; FBGA
View Details
5 suppliers