Micron Technology, Inc. Memory MT40A1G16KD-062E:E TR

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT40A1G16KD-062E:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.6GHz 19ns 96-FBGA (9x13)

Buy Now Datasheet
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (9x13)

Buy Now
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MT40A1G16KD-062E:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16KD-062E:E TR
Integrated Circuits (ICs) - Memory MT40A1G16KD-062E:E TR
IC FLASH 16GBIT PARALLEL 96FBGA

IC FLASH 16GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A1G16KD-062E:ETR-ND MT40A1G16KD-062E:E TR MT40A1G16KD-062E:E TR MT40A1G16KD-062E:E TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA BGA
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 342-00474 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details