Micron Technology, Inc. Memory MT40A1G16HBA-083E:A

Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (9.5x14)
Request a Quote Datasheet
Description
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (9.5x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT40A1G16HBA-083E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (9.5x14)

SDRAM - DDR4 Memory IC 16Gb (1G x 16) Parallel 1.2GHz 96-FBGA (9.5x14)

Buy Now Datasheet
1.2GHZ Memory IC and Storage Component - 774-MT40A1G16HBA-083E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Memory IC and Storage Component
774-MT40A1G16HBA-083E:A
1.2GHZ Memory IC and Storage Component 774-MT40A1G16HBA-083E:A
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16HBA-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16HBA-083 E:A can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA Product overview: MT40A1G16HBA-083E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16HBA-083E:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT40A1G16HBA-083E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT40A1G16HBA-083E:A
Memory - SDRAM - MT40A1G16HBA-083E:A
Manufacturer: Micron Technology Inc. Features: Memory IC 1.2 GHz Package: Tray Part Status: Obsolete Family Name: MT40A1 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1020 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Features: Memory IC 1.2 GHz
Package: Tray
Part Status: Obsolete
Family Name: MT40A1
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1020
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT40A1G16HBA-083E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (9.5x14)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.2 GHz 96-FBGA (9.5x14)

Buy Now
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT40A1G16HBA-083E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT40A1G16HBA-083E:A
Integrated Circuits (ICs) - Memory - Memory MT40A1G16HBA-083E:A
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

Supplier's Site
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

IC DRAM 16GBIT PAR 1.2GHZ 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT40A1G16HBA-083E:A-ND 774-MT40A1G16HBA-083E:A MT40A1G16HBA-083E:A MT40A1G16HBA-083E:A MT40A1G16HBA-083E:A MT40A1G16HBA-083E:A
Product Name Memory 1.2GHZ Memory IC and Storage Component Memory - SDRAM - MT40A1G16HBA-083E:A Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR4; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 3015357 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details