Micron Technology, Inc. 64Mb 16Mb 1.8V Memory IC and Storage Component MT38W2011A901ZQXZI.X68

Description
Multichip Packages, NOR-Based MCP, 64Mb, PSRAM (Async) 16Mb, 1.8V, 88-ball TFBGA, RoHS Product overview: MT38W2011A901ZQXZI.X 68 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 16Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38W2011A901ZQX ZI.X68 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multichip Packages, NOR-Based MCP, 64Mb, PSRAM (Async) 16Mb, 1.8V, 88-ball TFBGA, RoHS Product overview: MT38W2011A901ZQXZI.X 68 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 16Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38W2011A901ZQX ZI.X68 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64Mb 16Mb 1.8V Memory IC and Storage Component - 774-MT38W2011A901ZQXZI.X68 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Mb 16Mb 1.8V Memory IC and Storage Component
774-MT38W2011A901ZQXZI.X68
64Mb 16Mb 1.8V Memory IC and Storage Component 774-MT38W2011A901ZQXZI.X68
Multichip Packages, NOR-Based MCP, 64Mb, PSRAM (Async) 16Mb, 1.8V, 88-ball TFBGA, RoHS Product overview: MT38W2011A901ZQXZI.X 68 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 16Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38W2011A901ZQX ZI.X68 can be used for catalog matching and distributor lookup.

Multichip Packages, NOR-Based MCP, 64Mb, PSRAM (Async) 16Mb, 1.8V, 88-ball TFBGA, RoHS Product overview: MT38W2011A901ZQXZI.X68 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb, 16Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, 16Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38W2011A901ZQXZI.X68 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT38W2011A901ZQXZI.X68 - 969570-MT38W2011A901ZQXZI.X68 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT38W2011A901ZQXZI.X68
969570-MT38W2011A901ZQXZI.X68
Memory - RAM - MT38W2011A901ZQXZI.X68 969570-MT38W2011A901ZQXZI.X68
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969570-MT38W2011A901 ZQXZI.X68 Density: 16 Mb Categories: RAM Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Nominal Supply Voltage (DC): 1.8 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969570-MT38W2011A901ZQXZI.X68
Density: 16 Mb
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Nominal Supply Voltage (DC): 1.8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT38W2011A901ZQXZI.X68 969570-MT38W2011A901ZQXZI.X68
Product Name 64Mb 16Mb 1.8V Memory IC and Storage Component Memory - RAM - MT38W2011A901ZQXZI.X68
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers