Micron Technology, Inc. 128Mb 64Mb 1.8V Memory IC and Storage Component MT38L3031AA03JVZZI.X7A

Description
Multichip Packages, NOR-Based MCP, 128Mb, PSRAM (Sync) 64Mb, 1.8V, 56-ball TFBGA, RoHS Product overview: MT38L3031AA03JVZZI.X 7A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 64Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 64Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38L3031AA03JVZ ZI.X7A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multichip Packages, NOR-Based MCP, 128Mb, PSRAM (Sync) 64Mb, 1.8V, 56-ball TFBGA, RoHS Product overview: MT38L3031AA03JVZZI.X 7A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 64Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 64Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38L3031AA03JVZ ZI.X7A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128Mb 64Mb 1.8V Memory IC and Storage Component - 774-MT38L3031AA03JVZZI.X7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 64Mb 1.8V Memory IC and Storage Component
774-MT38L3031AA03JVZZI.X7A
128Mb 64Mb 1.8V Memory IC and Storage Component 774-MT38L3031AA03JVZZI.X7A
Multichip Packages, NOR-Based MCP, 128Mb, PSRAM (Sync) 64Mb, 1.8V, 56-ball TFBGA, RoHS Product overview: MT38L3031AA03JVZZI.X 7A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 64Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 64Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38L3031AA03JVZ ZI.X7A can be used for catalog matching and distributor lookup.

Multichip Packages, NOR-Based MCP, 128Mb, PSRAM (Sync) 64Mb, 1.8V, 56-ball TFBGA, RoHS Product overview: MT38L3031AA03JVZZI.X7A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 64Mb, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 64Mb, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT38L3031AA03JVZZI.X7A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT38L3031AA03JVZZI.X7A - 960845-MT38L3031AA03JVZZI.X7A - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT38L3031AA03JVZZI.X7A
960845-MT38L3031AA03JVZZI.X7A
Memory - RAM - MT38L3031AA03JVZZI.X7A 960845-MT38L3031AA03JVZZI.X7A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960845-MT38L3031AA03 JVZZI.X7A Mounting: SMD (SMT) Density: 64 Mb Categories: RAM Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Voltage (DC): 1.8 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960845-MT38L3031AA03JVZZI.X7A
Mounting: SMD (SMT)
Density: 64 Mb
Categories: RAM
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Voltage (DC): 1.8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT38L3031AA03JVZZI.X7A 960845-MT38L3031AA03JVZZI.X7A
Product Name 128Mb 64Mb 1.8V Memory IC and Storage Component Memory - RAM - MT38L3031AA03JVZZI.X7A
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers