Micron Technology, Inc. Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron MT35XU512ABA2G12-0SIT

Description
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-RoHS Compliant: Yes
Description
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7934 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7934
Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7934
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7934
Product Name Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - IS29GL01GS-11TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers