FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT XCCELA 24TPBGA
IC FLASH 512MBIT XCCELA 24TPBGA
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT35XU512ABA2G12-0AUT-ND | MT35XU512ABA2G12-0AUT | MT35XU512ABA2G12-0AUT | MT35XU512ABA2G12-0AUT | 80AH7933 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA | BGA | TBGA |