Micron Technology, Inc. Memory MT35XU512ABA2G12-0AAT

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU512ABA2G12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IT infrastructure Memory - 1454808-MT35XU512ABA2G12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1454808-MT35XU512ABA2G12-0AAT
IT infrastructure Memory 1454808-MT35XU512ABA2G12-0AAT
Category: IT infrastructure Memory Win Source Part Number: 1454808-MT35XU512ABA 2G12-0AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1454808-MT35XU512ABA2G12-0AAT
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7932 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7932
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7932
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT35XU512ABA2G12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU512ABA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT35XU512ABA2G12-0AAT
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU512ABA2G12-0AAT-ND 1454808-MT35XU512ABA2G12-0AAT MT35XU512ABA2G12-0AAT 80AH7932 MT35XU512ABA2G12-0AAT MT35XU512ABA2G12-0AAT
Product Name Memory IT infrastructure Memory Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 24-TBGA TBGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC-G - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - IS29GL256S-10DHB013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details