Manufacturer: Micron Technology Inc.
Win Source Part Number: 1320444-MT35XU512ABA
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,144
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 6 ns
Voltage - Supply: 1.7V ~ 2V
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TBGA
Memory Format: FLASH
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 2.8ms
Memory Interface: SPI - Octal I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -MT35XU512ABA1G12-0S
Base Product Number: MT35XU512
RoHS Status: ROHS3 Compliant
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Octal I/O 200MHz 6ns 24-T-PBGA (6x8)
IC FLASH 512MBIT SPI/OCT 24TPBGA Product overview: MT35XU512ABA1G12-0SI
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:-RoHS Compliant: Yes
SERIAL NOR 512M MT35X PBGA
IC FLASH 512MBIT SPI/OCT 24TPBGA
FLASH - NOR Memory IC 512Mbit SPI - Octal I/O 200 MHz 6 ns 24-T-PBGA (6x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320444-MT35XU512ABA1G12-0SIT | MT35XU512ABA1G12-0SIT-ND | 774-MT35XU512ABA1G12-0SIT | MT35XU512ABA1G12-0SIT | 80AH7931 | MT35XU512ABA1G12-0SIT | MT35XU512ABA1G12-0SIT | MT35XU512ABA1G12-0SIT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | FLASH - NOR | Flash | Flash; Non-Volatile | Flash; FLASH | |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | ||||
| Cycle Time | 2.80E6 ns | 2.80E6 ns | 6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 24-TBGA | 24-TBGA | BGA; Tray | 24-TBGA | TBGA | BGA; 24-TBGA |