Micron Technology, Inc. Memory MT35XU512ABA1G12-0AUT

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU512ABA1G12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT35XU512ABA1G12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT35XU512ABA1G12-0AUT
Memory IC and Storage Component 774-MT35XU512ABA1G12-0AUT
IC FLASH 512MBIT XCCELA 24TPBGA Product overview: MT35XU512ABA1G12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU512ABA1G12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT XCCELA 24TPBGA Product overview: MT35XU512ABA1G12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU512ABA1G12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1321711-MT35XU512ABA1G12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1321711-MT35XU512ABA1G12-0AUT
Integrated Circuits (ICs) - Memory - Memory 1321711-MT35XU512ABA1G12-0AUT
Manufacturer: Micron Technology Inc. Win Source Part Number: 1321711-MT35XU512ABA 1G12-0AUT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 1,122 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Voltage - Supply: 1.7V ~ 2V Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 24-TBGA Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Xccela Bus ECCN: 3A991B1A Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -791-MT35XU512ABA1G1 2-0AUT Base Product Number: MT35XU512 RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1321711-MT35XU512ABA1G12-0AUT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,122
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Voltage - Supply: 1.7V ~ 2V
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 24-TBGA
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: Xccela Bus
ECCN: 3A991B1A
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -791-MT35XU512ABA1G12-0AUT
Base Product Number: MT35XU512
RoHS Status: ROHS3 Compliant

Buy Now
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron - 80AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
80AH7930
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron 80AH7930
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT35XU512ABA1G12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU512ABA1G12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT35XU512ABA1G12-0AUT
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site Datasheet
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU512ABA1G12-0AUT-ND 774-MT35XU512ABA1G12-0AUT 1321711-MT35XU512ABA1G12-0AUT 80AH7930 MT35XU512ABA1G12-0AUT MT35XU512ABA1G12-0AUT MT35XU512ABA1G12-0AUT MT35XU512ABA1G12-0AUT
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 24-TBGA BGA; Tray BGA; 24-TBGA TBGA 24-TBGA BGA; 24-TBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details