FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT XCCELA 24TPBGA Product overview: MT35XU512ABA1G12-0AA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 851529-MT35XU512ABA1
Series: Xccela™ - MT35X
Features: Memory IC 200 MHz
Package: Bulk
Family Name: MT35XU512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1122
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
IC FLASH 512MBIT XCCELA 24TPBGA
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 512MBIT XCCELA 24TPBGA
IC FLASH 512MBIT XCCELA 24TPBGA
FLASH - NOR Memory IC 512Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT35XU512ABA1G12-0AAT-ND | 774-MT35XU512ABA1G12-0AAT | 851529-MT35XU512ABA1G12-0AAT | MT35XU512ABA1G12-0AAT | 80AH7929 | MT35XU512ABA1G12-0AAT | MT35XU512ABA1G12-0AAT | MT35XU512ABA1G12-0AAT |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MT35XU512ABA1G12-0AAT | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 24-TBGA | BGA; Bulk | TBGA | 24-TBGA | BGA; 24-TBGA | |||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | Surface Mount | 1.7V ~ 2V | 1.7V ~ 2V |