Micron Technology, Inc. Memory MT35XU256ABA2G12-0AUT

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU256ABA2G12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT35XU256ABA2G12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT35XU256ABA2G12-0AUT
Memory IC and Storage Component 774-MT35XU256ABA2G12-0AUT
IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA2G12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA2G12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA2G12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA2G12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT35XU256ABA2G12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU256ABA2G12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT35XU256ABA2G12-0AUT
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron - 80AH7928 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron
80AH7928
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron 80AH7928
FLASH MEMORY, AEC-Q100, 256MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU256ABA2G12-0AUT-ND 774-MT35XU256ABA2G12-0AUT MT35XU256ABA2G12-0AUT MT35XU256ABA2G12-0AUT MT35XU256ABA2G12-0AUT 80AH7928
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 24-TBGA BGA; Tray BGA BGA; 24-TBGA TBGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V -40degC ~ 125degC 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details