Micron Technology, Inc. Memory MT35XU256ABA2G12-0AAT

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU256ABA2G12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron - 80AH7927 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron
80AH7927
Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron 80AH7927
FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT35XU256ABA2G12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU256ABA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT35XU256ABA2G12-0AAT
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU256ABA2G12-0AAT-ND MT35XU256ABA2G12-0AAT 80AH7927 MT35XU256ABA2G12-0AAT MT35XU256ABA2G12-0AAT
Product Name Memory Memory Flash Memory, Aec-Q100, 256Mbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 24-TBGA BGA; 24-TBGA TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 27LS00DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers