Micron Technology, Inc. Memory IC and Storage Component MT35XU256ABA1G12-0AUT

Description
IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA1G12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA1G12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA1G12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA1G12 -0AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT35XU256ABA1G12-0AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT35XU256ABA1G12-0AUT
Memory IC and Storage Component 774-MT35XU256ABA1G12-0AUT
IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA1G12-0AU T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA1G12 -0AUT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT XCCELA 24TPBGA Product overview: MT35XU256ABA1G12-0AUT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU256ABA1G12-0AUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT35XU256ABA1G12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - MT35XU256ABA1G12-0AUT - 928277-MT35XU256ABA1G12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT35XU256ABA1G12-0AUT
928277-MT35XU256ABA1G12-0AUT
Memory - Flash - MT35XU256ABA1G12-0AUT 928277-MT35XU256ABA1G12-0AUT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928277-MT35XU256ABA1 G12-0AUT Series: Xccela™ - MT35X Operating Temperature Range: -40°C ~ 125°C Features: FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 24-T-PBGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: MT35XU256 Categories: Integrated Circuits (ICs) Case / Package: 24-T-PBGA (6x8) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1122 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928277-MT35XU256ABA1G12-0AUT
Series: Xccela™ - MT35X
Operating Temperature Range: -40°C ~ 125°C
Features: FLASH - NOR Memory IC 256Mb (32M x 8) Xccela Bus 24-T-PBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT35XU256
Categories: Integrated Circuits (ICs)
Case / Package: 24-T-PBGA (6x8)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1122
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron - 80AH7926 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron
80AH7926
Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron 80AH7926
FLASH MEMORY, AEC-Q100, 256MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:256Mbit; Flash Memory Configuration:32M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT35XU256ABA1G12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU256ABA1G12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT35XU256ABA1G12-0AUT
IC FLASH 256MBIT XCCELA 24TPBGA

IC FLASH 256MBIT XCCELA 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT35XU256ABA1G12-0AUT MT35XU256ABA1G12-0AUT-ND 928277-MT35XU256ABA1G12-0AUT MT35XU256ABA1G12-0AUT 80AH7926 MT35XU256ABA1G12-0AUT MT35XU256ABA1G12-0AUT
Product Name Memory IC and Storage Component Memory Memory - Flash - MT35XU256ABA1G12-0AUT Memory Flash Memory, Aec-Q100, 256Mbit, 125Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Address Bus Width 8 bits
Package Type BGA; Tray 24-TBGA BGA; 24-T-PBGA (6x8) TBGA BGA; 24-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABMFB001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details