Micron Technology, Inc. Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron MT35XU02GCBA2G12-0SIT

Description
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
Description
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7924 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7924
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7924
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7924
Product Name Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 256089-001 04 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details