Micron Technology, Inc. Memory IC and Storage Component MT35XU02GCBA2G12-0AAT

Description
IC FLSH 2GBIT XCCELA BUS 24TPBGA Product overview: MT35XU02GCBA2G12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU02GCBA2G12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLSH 2GBIT XCCELA BUS 24TPBGA Product overview: MT35XU02GCBA2G12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU02GCBA2G12 -0AAT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT35XU02GCBA2G12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT35XU02GCBA2G12-0AAT
Memory IC and Storage Component 774-MT35XU02GCBA2G12-0AAT
IC FLSH 2GBIT XCCELA BUS 24TPBGA Product overview: MT35XU02GCBA2G12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU02GCBA2G12 -0AAT can be used for catalog matching and distributor lookup.

IC FLSH 2GBIT XCCELA BUS 24TPBGA Product overview: MT35XU02GCBA2G12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XU02GCBA2G12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1319622-MT35XU02GCBA2G12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1319622-MT35XU02GCBA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory 1319622-MT35XU02GCBA2G12-0AAT
Manufacturer: Micron Technology Inc. Win Source Part Number: 1319622-MT35XU02GCBA 2G12-0AAT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tray Standard Package: 1,122 Mounting: Surface Mount Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 1.7V ~ 2V Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-TBGA Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Xccela Bus ECCN: 3A991B1A Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Base Product Number: MT35XU02 RoHS Status: ROHS3 Compliant

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1319622-MT35XU02GCBA2G12-0AAT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,122
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Voltage - Supply: 1.7V ~ 2V
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 24-TBGA
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: Xccela Bus
ECCN: 3A991B1A
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT35XU02
RoHS Status: ROHS3 Compliant

Buy Now
Memory - MT35XU02GCBA2G12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gb (256M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IC FLSH 2GBIT XCCELA BUS 24TPBGA

IC FLSH 2GBIT XCCELA BUS 24TPBGA

Supplier's Site Datasheet
IC FLSH 2GBIT XCCELA BUS 24TPBGA

IC FLSH 2GBIT XCCELA BUS 24TPBGA

Supplier's Site
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron - 80AH7922 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron
80AH7922
Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron 80AH7922
FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 2GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NOR Memory IC 2Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 2Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT35XU02GCBA2G12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU02GCBA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT35XU02GCBA2G12-0AAT
IC FLSH 2GBIT XCCELA BUS 24TPBGA

IC FLSH 2GBIT XCCELA BUS 24TPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT35XU02GCBA2G12-0AAT 1319622-MT35XU02GCBA2G12-0AAT MT35XU02GCBA2G12-0AAT-ND MT35XU02GCBA2G12-0AAT MT35XU02GCBA2G12-0AAT 80AH7922 MT35XU02GCBA2G12-0AAT MT35XU02GCBA2G12-0AAT
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, Aec-Q100, 2Gbit, 105Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash FLASH - NOR Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 256000 k
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3852-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers