FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 80AH7918 |
| Product Name | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash |