Micron Technology, Inc. Memory MT35XU01GBBA2G12-0AUT

Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU01GBBA2G12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT35XU01GBBA2G12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU01GBBA2G12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT35XU01GBBA2G12-0AUT
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron - 80AH7917 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron
80AH7917
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron 80AH7917
FLASH MEMORY, AEC-Q100, 1GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU01GBBA2G12-0AUT-ND MT35XU01GBBA2G12-0AUT MT35XU01GBBA2G12-0AUT 80AH7917 MT35XU01GBBA2G12-0AUT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 24-TBGA BGA TBGA BGA; 24-TBGA
Supply Voltage 1.7V ~ 2V -40degC ~ 125degC 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers