Micron Technology, Inc. Memory MT35XU01GBBA2G12-0AAT

Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU01GBBA2G12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IT infrastructure Memory - 1453943-MT35XU01GBBA2G12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1453943-MT35XU01GBBA2G12-0AAT
IT infrastructure Memory 1453943-MT35XU01GBBA2G12-0AAT
Category: IT infrastructure Memory Win Source Part Number: 1453943-MT35XU01GBBA 2G12-0AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1453943-MT35XU01GBBA2G12-0AAT
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron - 80AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron
80AH7916
Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron 80AH7916
FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT35XU01GBBA2G12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU01GBBA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT35XU01GBBA2G12-0AAT
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site Datasheet
FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU01GBBA2G12-0AAT-ND 1453943-MT35XU01GBBA2G12-0AAT 80AH7916 MT35XU01GBBA2G12-0AAT MT35XU01GBBA2G12-0AAT MT35XU01GBBA2G12-0AAT
Product Name Memory IT infrastructure Memory Flash Memory, Aec-Q100, 1Gbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA TBGA BGA BGA; 24-TBGA
Supply Voltage 1.7V ~ 2V -40degC ~ 105degC 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL128SAGMFBR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details