Category: IT infrastructure Memory
Win Source Part Number: 1453554-MT35XU01GBBA
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT35XU01GBBA1G12-0SIT-ND | 1453554-MT35XU01GBBA1G12-0SIT | 80AH7915 |
| Product Name | Memory | IT infrastructure Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash |