Micron Technology, Inc. Memory MT35XU01GBBA1G12-0AUT

Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XU01GBBA1G12-0AUT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) Xccela Bus 200MHz 24-T-PBGA (6x8)

Buy Now Datasheet
IT infrastructure Memory - 1454557-MT35XU01GBBA1G12-0AUT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1454557-MT35XU01GBBA1G12-0AUT
IT infrastructure Memory 1454557-MT35XU01GBBA1G12-0AUT
Category: IT infrastructure Memory Win Source Part Number: 1454557-MT35XU01GBBA 1G12-0AUT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1454557-MT35XU01GBBA1G12-0AUT
Manufacturer: Micron Technology Inc.

Buy Now
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron - 80AH7914 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron
80AH7914
Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron 80AH7914
FLASH MEMORY, AEC-Q100, 1GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 1GBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT35XU01GBBA1G12-0AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XU01GBBA1G12-0AUT
Integrated Circuits (ICs) - Memory - Memory MT35XU01GBBA1G12-0AUT
IC FLSH 1GBIT XCCELA BUS 24TPBGA

IC FLSH 1GBIT XCCELA BUS 24TPBGA

Supplier's Site
FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 1Gbit Xccela Bus 200 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XU01GBBA1G12-0AUT-ND 1454557-MT35XU01GBBA1G12-0AUT MT35XU01GBBA1G12-0AUT 80AH7914 MT35XU01GBBA1G12-0AUT MT35XU01GBBA1G12-0AUT
Product Name Memory IT infrastructure Memory Memory Flash Memory, Aec-Q100, 1Gbit, 125Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Flash Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 24-TBGA TBGA BGA; 24-TBGA
Supply Voltage 1.7V ~ 2V Surface Mount 1.7V ~ 2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060274 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers