Micron Technology, Inc. Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron MT35XL512ABA2G12-0AUT

Description
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes
Description
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron - 80AH7911 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
80AH7911
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron 80AH7911
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7911
Product Name Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details