Micron Technology, Inc. Memory MT35XL512ABA2G12-0AAT

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 133MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT35XL512ABA2G12-0AAT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 133MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mb (64M x 8) Xccela Bus 133MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT35XL512ABA2G12-0AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT35XL512ABA2G12-0AAT
Memory IC and Storage Component 774-MT35XL512ABA2G12-0AAT
IC FLASH 512MBIT XCCELA 24TPBGA Product overview: MT35XL512ABA2G12-0AA T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XL512ABA2G12 -0AAT can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT XCCELA 24TPBGA Product overview: MT35XL512ABA2G12-0AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT35XL512ABA2G12-0AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1382982-MT35XL512ABA2G12-0AAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382982-MT35XL512ABA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory 1382982-MT35XL512ABA2G12-0AAT
Win Source Part Number: 1382982-MT35XL512ABA 2G12-0AAT Category: Integrated Circuits (ICs)>Memory>Memory Series: Xccela™ - MT35X Package: Bulk Standard Package: 1,122 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 24-TBGA Supplier Device Package: 24-T-PBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C Memory Format: FLASH Clock Frequency: 133 MHz Memory Interface: Xccela Bus ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT35XL512 Product Status: Last Time Buy Memory Organization: 64M x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382982-MT35XL512ABA2G12-0AAT
Category: Integrated Circuits (ICs)>Memory>Memory
Series: Xccela™ - MT35X
Package: Bulk
Standard Package: 1,122 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 24-TBGA
Supplier Device Package: 24-T-PBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133 MHz
Memory Interface: Xccela Bus
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT35XL512
Product Status: Last Time Buy
Memory Organization: 64M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site Datasheet
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron - 80AH7910 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron
80AH7910
Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron 80AH7910
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NOR Memory IC 512Mbit Xccela Bus 133 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 512Mbit Xccela Bus 133 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT35XL512ABA2G12-0AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT35XL512ABA2G12-0AAT
Integrated Circuits (ICs) - Memory - Memory MT35XL512ABA2G12-0AAT
IC FLASH 512MBIT XCCELA 24TPBGA

IC FLASH 512MBIT XCCELA 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT35XL512ABA2G12-0AAT-ND 774-MT35XL512ABA2G12-0AAT 1382982-MT35XL512ABA2G12-0AAT MT35XL512ABA2G12-0AAT 80AH7910 MT35XL512ABA2G12-0AAT MT35XL512ABA2G12-0AAT
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 24-TBGA BGA; Bulk TBGA BGA; 24-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT49BV4096A-90TI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 4000 kbits
View Details