Micron Technology, Inc. Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron MT35XL512ABA1G12-0AUT

Description
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes
Description
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron - 80AH7908 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
80AH7908
Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron 80AH7908
FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512MBIT, 125DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7908
Product Name Flash Memory, Aec-Q100, 512Mbit, 125Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385264 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers